RES 21K OHM 0.4W 1% AXIAL
21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .4watt 21Kohms 1% 1/8watt body size Product overview: MBA02040C2102FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2102FRP0
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MBA02040C2102FRP00CT-ND | 53-MBA02040C2102FRP00 |
| Product Name | Through Hole Resistors | Through-Hole Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | Metal Film |
| Mounting / Packaging | Axial | 1.6 mm x 3.6 mm |
| Tolerance | 1 +/- % | 1 +/- % |