Vishay Precision Group Through Hole Resistors MBA02040C2210FRP00

Description
RES 221 OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 221 OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C2210FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2210FRP00CT-ND
Through Hole Resistors 56-MBA02040C2210FRP00CT-ND
RES 221 OHM 0.4W 1% AXIAL

RES 221 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C2210FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2210FRP00TR-ND
Through Hole Resistors 56-MBA02040C2210FRP00TR-ND
221 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

221 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2210FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2210FRP00
Through-Hole Resistor 53-MBA02040C2210FRP00
Metal Film Resistors - Through Hole .4watt 221ohms 1% 1/8watt body size Product overview: MBA02040C2210FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2210FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 221ohms 1% 1/8watt body size Product overview: MBA02040C2210FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2210FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 221 Ohm, 400Mw, 1%; Resistance Vishay - 94C3424 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 400Mw, 1%; Resistance Vishay
94C3424
Metal Film Resistor, 221 Ohm, 400Mw, 1%; Resistance Vishay 94C3424
METAL FILM RESISTOR, 221 OHM, 400mW, 1%; Resistance:221ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 400mW, 1%; Resistance:221ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBA02040C2210FRP00CT-ND 53-MBA02040C2210FRP00 94C3424
Product Name Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 221 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details