Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C1509FRP00

Description
15 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC15.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC15.0XTR-ND
Through Hole Resistors BC15.0XTR-ND
15 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 15 Ohm, 400Mw, 1%; Resistance Vishay - 94C3340 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 400Mw, 1%; Resistance Vishay
94C3340
Metal Film Resistor, 15 Ohm, 400Mw, 1%; Resistance Vishay 94C3340
METAL FILM RESISTOR, 15 OHM, 400mW, 1%; Resistance:15ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 OHM, 400mW, 1%; Resistance:15ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 15 Ohm, 400Mw, 1%; Resistance Vishay - 84R1489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 15 Ohm, 400Mw, 1%; Resistance Vishay
84R1489
Resistor, Thin Film, 15 Ohm, 400Mw, 1%; Resistance Vishay 84R1489
RESISTOR, THIN FILM, 15 OHM, 400mW, 1%; Resistance:15ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 15 OHM, 400mW, 1%; Resistance:15ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC15.0XTR-ND 94C3340 84R1489
Product Name Through Hole Resistors Metal Film Resistor, 15 Ohm, 400Mw, 1%; Resistance Vishay Resistor, Thin Film, 15 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details