Vishay Precision Group Through Hole Resistors MBA02040C1623FRP00

Description
162 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC162KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC162KXTR-ND
Through Hole Resistors BC162KXTR-ND
162 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

162 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 162Kohm, 400Mw, 1%; Resistance Vishay - 94C3354 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 162Kohm, 400Mw, 1%; Resistance Vishay
94C3354
Metal Film Resistor, 162Kohm, 400Mw, 1%; Resistance Vishay 94C3354
METAL FILM RESISTOR, 162KOHM, 400mW, 1%; Resistance:162kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 162KOHM, 400mW, 1%; Resistance:162kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC162KXTR-ND 94C3354
Product Name Through Hole Resistors Metal Film Resistor, 162Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers