Vishay Precision Group Through Hole Resistors MBA02040C2003FRP00

Description
200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC200KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200KXTR-ND
Through Hole Resistors BC200KXTR-ND
200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC200KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200KXCT-ND
Through Hole Resistors BC200KXCT-ND
200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 200Kohm, 400Mw, 1%; Resistance Vishay - 94C3406 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 400Mw, 1%; Resistance Vishay
94C3406
Metal Film Resistor, 200Kohm, 400Mw, 1%; Resistance Vishay 94C3406
METAL FILM RESISTOR, 200KOHM, 400mW, 1%; Resistance:200kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 400mW, 1%; Resistance:200kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 28X2091 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
28X2091
Metal Film Resistor, 200Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 28X2091
METAL FILM RESISTOR, 200KOHM, 400mW, 1%, FULL REEL; Resistance:200kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 400mW, 1%, FULL REEL; Resistance:200kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC200KXTR-ND 94C3406 28X2091
Product Name Through Hole Resistors Metal Film Resistor, 200Kohm, 400Mw, 1%; Resistance Vishay Metal Film Resistor, 200Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details