RES 182K OHM 0.4W 1% AXIAL Product overview: MBA02040C1823FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1823FC10
182 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES 182K OHM 0.4W 1% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBA02040C1823FC100 | 56-MBA02040C1823FC100TB-ND |
| Product Name | 0.4W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | Axial |
| Resistance Range | 182000 ohms | |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts |