Vishay Precision Group Through Hole Resistors MBA02040C1803FC100

Description
Vishay MBA02040C1803FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C1803FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 158972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158972
Through Hole Resistors 158972
Vishay MBA02040C1803FC100 Resistor

Vishay MBA02040C1803FC100 Resistor

Supplier's Site
Through Hole Resistors - 158972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158972P
Through Hole Resistors 158972P
MBA0204 M/F Res, 0.4W 50PPM 1% 180K

MBA0204 M/F Res, 0.4W 50PPM 1% 180K

Supplier's Site
Through Hole Resistors - 1667719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667719
Through Hole Resistors 1667719
Vishay MBA02040C1803FC100 Resistor

Vishay MBA02040C1803FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3469CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3469CT-ND
Through Hole Resistors BC3469CT-ND
180 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

180 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3469TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3469TB-ND
Through Hole Resistors BC3469TB-ND
180 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

180 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 180K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 33AK3213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
33AK3213
Res, 180K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay 33AK3213
RES, 180K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 180K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 158972 158972P BC3469CT-ND 33AK3213
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 180K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 180000 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details