Vishay Precision Group Through-Hole Resistor MBA02040C2201FC100

Description
Metal Film Resistors - Through Hole .4watt 2.2Kohms 1% 1/8watt body size Product overview: MBA02040C2201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 2.2Kohms 1% 1/8watt body size Product overview: MBA02040C2201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C2201FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2201FC100
Through-Hole Resistor 53-MBA02040C2201FC100
Metal Film Resistors - Through Hole .4watt 2.2Kohms 1% 1/8watt body size Product overview: MBA02040C2201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2201FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2.2Kohms 1% 1/8watt body size Product overview: MBA02040C2201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2201FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151088
Through Hole Resistors 151088
Vishay MBA02040C2201FC100 Resistor

Vishay MBA02040C2201FC100 Resistor

Supplier's Site
Through Hole Resistors - 151088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151088P
Through Hole Resistors 151088P
MBA0204 M/F Res, 0.4W 50PPM 1% 2K2

MBA0204 M/F Res, 0.4W 50PPM 1% 2K2

Supplier's Site
Through Hole Resistors - 1667674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667674
Through Hole Resistors 1667674
Vishay MBA02040C2201FC100 Resistor

Vishay MBA02040C2201FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3476TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3476TB-ND
Through Hole Resistors BC3476TB-ND
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3476CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3476CT-ND
Through Hole Resistors BC3476CT-ND
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 2K2, 1%, 400Mw, Axial, Thin Film; Resistance Vishay - 96Y9352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
96Y9352
Res, 2K2, 1%, 400Mw, Axial, Thin Film; Resistance Vishay 96Y9352
RES, 2K2, 1%, 400MW, AXIAL, THIN FILM; Resistance:2.2kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 2K2, 1%, 400MW, AXIAL, THIN FILM; Resistance:2.2kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C2201FC100 151088 151088P BC3476TB-ND 96Y9352
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2K2, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction Metal Film Thin film Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 1.6 mm x 3.6 mm ThroughHole ThroughHole Axial Axial Leads
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details