Vishay Precision Group Through Hole Resistors MBA02040C2211FRP00

Description
2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC2.21KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.21KXTR-ND
Through Hole Resistors BC2.21KXTR-ND
2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC2.21KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.21KXCT-ND
Through Hole Resistors BC2.21KXCT-ND
2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2211FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2211FRP00
Through-Hole Resistor 53-MBA02040C2211FRP00
Metal Film Resistors - Through Hole .4watt 2.21Kohms 1% 1/8watt body size Product overview: MBA02040C2211FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2211FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2.21Kohms 1% 1/8watt body size Product overview: MBA02040C2211FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2211FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay - 94C3388 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay
94C3388
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay 94C3388
METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay - 53R1869 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay
53R1869
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay 53R1869
METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC2.21KXTR-ND 53-MBA02040C2211FRP00 94C3388
Product Name Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details