Vishay Precision Group Through Hole Resistors MBA02040C2200FC100

Description
MBA0204 M/F Res, 0.4W 50PPM 1% 220R
Request a Quote Datasheet
Description
MBA0204 M/F Res, 0.4W 50PPM 1% 220R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 157569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157569P
Through Hole Resistors 157569P
MBA0204 M/F Res, 0.4W 50PPM 1% 220R

MBA0204 M/F Res, 0.4W 50PPM 1% 220R

Supplier's Site
Through Hole Resistors - 1667715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667715
Through Hole Resistors 1667715
Vishay MBA02040C2200FC100 Resistor

Vishay MBA02040C2200FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3475TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3475TB-ND
Through Hole Resistors BC3475TB-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3475CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3475CT-ND
Through Hole Resistors BC3475CT-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2200FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2200FC100
Through-Hole Resistor 53-MBA02040C2200FC100
Metal Film Resistors - Through Hole .4watt 220ohms 1% 1/8watt body size Product overview: MBA02040C2200FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2200FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 220ohms 1% 1/8watt body size Product overview: MBA02040C2200FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2200FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6092
Res, 220R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6092
RES, 220R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 157569P 1667715 BC3475TB-ND 53-MBA02040C2200FC100 84AH6092
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 220R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial 1.6 mm x 3.6 mm
Resistance Range 220 ohms 220 ohms 220 ohms
Power Rating 0.4000 watts 0.4000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details