DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
550
600
650
700
750
800
810
820
830
840
850
860
868
869
870
871
872
873
874
875
876
877
878
879
880
890
900
910
920
930
940
950
1000
1050
1100
1150
1200
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| "10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)" | |
| "10k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)" | |
| "4.7k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)" | |
| 1 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.0055 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.035 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.171k, 8.829k Ohm 160mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C SC-74A, SOT-753 | |
| 1.2 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.25 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.342 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.343 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.45 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.6 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1.72 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10.2 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 10.5 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 100 kOhms ±0.01% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 100 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 100 kOhms ±0.5% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 100 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 100 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 100 Ohms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 100k Ohm ±1% 120mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 100k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 100k Ohm ±2% 200mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 100k Ohm ±2% 200mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 100k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 101 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 102 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 104 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 106 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 108 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 10k Ohm ±1% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 10k Ohm ±1% 120mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP | |
| 10k Ohm ±1% 120mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 10k Ohm ±1% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP | |
| 10k Ohm ±1% 200mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP | |
| 10k Ohm ±1% 200mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 10k Ohm ±2% 120mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP | |
| 10k Ohm ±2% 120mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 10k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 10k Ohm ±2% 120mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 10k Ohm ±2% 120mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 10k, 20k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 11 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 11.111 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 110 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 112 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 114 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 116 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 118 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 12 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12.211 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12.214 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12.224 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12.23 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12.233 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 120 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 120 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 120 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 120 Ohms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 122 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 124 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 124 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 125 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 126 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 128 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 128.66 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 12k, 18k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 13 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 13.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 138.56 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 14 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 14.5 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 14.7 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 145 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 145 Ohms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 15 kOhms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 150 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 15k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 16 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 16.09 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 16.67k, 83.33k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 17 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 17.2 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 17.4 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 172 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 174.74 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 18 kOhms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 19 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 19.2 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 196 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 1k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 1k Ohm ±2% 120mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 1k Ohm ±2% 120mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 2 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.015 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.02 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.07 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.08 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.244 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.2725 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.3 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.4 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.45 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.49 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.5 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.5 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.5 kOhms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.632 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.703 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2.727k, 27.27k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 2.98 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 20 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 20 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 20 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 20.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 20.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 200 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil | |
| 200 Ohms ±0.005% 0.3W Through Hole Resistor Radial Metal Foil | |
| 200 Ohms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 208 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 21 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 21.1 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 22 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 22 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 22k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 23 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 23.4 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 23.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 23.85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 24 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 24 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 24.3 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 24.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 24.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 24.9 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 249 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25 kOhms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25 Ohms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25.1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25.2 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25.35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25.5 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 25.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 250 Ohms ±0.005% 0.3W Through Hole Resistor Radial Metal Foil | |
| 250 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 250 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 252.52 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 257.37 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 26 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 26.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 26.2 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 261 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 27 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 27.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 28 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 28.85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 282.76 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 29 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 29.4 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 29.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 298 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 2k Ohm ±1% 200mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 3.3k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 3.514k, 26.49k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 3.57 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 3.846k, 96.15k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 30 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 30 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 30.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film | |
| 31 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 31.35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 32 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 32.17 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 32.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 33 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 33.34k, 66.67k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 33.85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 34 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 35.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 35.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 357 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 36 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 36.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 36.35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 37 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 37.5 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 37.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 38 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 38.85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 39 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 4.02 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 4.022 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 4.27 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 4.762k, 5.238k Ohm 160mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C SC-74A, SOT-753 | |
| 4.7k Ohm ±2% 120mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP | |
| 4.7k Ohm ±2% 120mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP | |
| 4.7k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP | |
| 40 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 40 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 40.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 41 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 41.2 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 41.35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 42 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 42.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 42.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 427 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 43 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 43 Ohms ±1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 43.85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 44 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 45 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 45.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 46 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 46.35 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 47 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 47.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 48 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 49 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 49.9 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 4k, 6k Ohm 160mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C SC-74A, SOT-753 | |
| 5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 5 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film | |
| 5.17 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 50 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 50 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 50 Ohms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil | |
| 50k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 51.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 517 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 52 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 52.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 53 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 54 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 55 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil | |
| 55 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil | |
| 55 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 55 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 56 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 57 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 57.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 58 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 59 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 5k, 25k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 6 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 6.19 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 6.9 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 60 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 60 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 61.9 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 619 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 62 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 62.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 62.9 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 63 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 63.6 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 64 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 64.3 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 65 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 65 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 65.7 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 66 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 66.4 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 67 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 67.1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 67.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 67.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 68 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 68.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 69 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 69.2 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 69.9 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 7 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 7.029 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 7.143k, 22.86k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 7.41 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 7.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 7.501 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 7.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 70 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 70 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 70.6 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 71 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 71.3 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 72 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 72.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 72.7 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 73 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 73.4 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 74 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 74.1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 74.1 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 74.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 741 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 75 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 75.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 76 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 76.2 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 76.9 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 77 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 77.6 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 77.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 78 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 78.3 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 79 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 79.7 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 8.045 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 8.571k, 21.43k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 8.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 8.98 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 80 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 80 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 80.6 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 81 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 81.5 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 82 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 82.4 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film | |
| 82.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 83 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 83.3 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 84 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 84.2 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 85.1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 86 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 86.9 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 87 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 87.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 87.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 88 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 88.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 89 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 89.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 89.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 898 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 9 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 9.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 9.88 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 90 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 90 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 90.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 909.1, 9.091k Ohm 160mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C SC-74A, SOT-753 | |
| 91 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 91.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 92 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 92.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 92.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 93 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 93.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 94 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 94.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 95.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 96 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 96.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 967.7, 29.03k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3 | |
| 97.6 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 97.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 98 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 98.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| 98.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 988 Ohms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil | |
| 99.8 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil | |
| Chip Resistor | |
| MAW1R0000D 15 PPM | |
| MAW4R0000D 15 PPM | |
| MAX181K80T 5 PPM | |
| MAX220R00T 5 PPM | |
| MAX35R630B 5 PPM | |
| MAX39K000D 5 PPM | |
| MAX4K0000B 5 PPM | |
| MAX7K6000B 5 PPM | |
| MAY100K00A 2.5 PPM | |
| MAY100R00Q 2.5 PPM | |
| MAY100R00T 2.5 PPM | |
| MAY11K821T 2.5 PPM | |
| MAY11K847T 2.5 PPM | |
| MAY125K00T 2.5 PPM | |
| MAY12K132T 2.5 PPM | |
| MAY12K152T 2.5 PPM | |
| MAY12K170T 2.5 PPM | |
| MAY12K198T 2.5 PPM | |
| MAY12K199T 2.5 PPM | |
| MAY12K200T 2.5 PPM | |
| MAY12K203T 2.5 PPM | |
| MAY12K205T 2.5 PPM | |
| MAY13K330B 2.5 PPM | |
| MAY142K830V 2.5 PPM | |
| MAY14K700T 2.5 PPM | |
| MAY16K666B 2.5 PPM | |
| MAY16K674V 2.5 PPM | |
| MAY175R84T 2.5 PPM | |
| MAY180R00B 2.5 PPM | |
| MAY1K0000A 2.5 PPM | |
| MAY1K3280D 2.5 PPM | |
| MAY1K3300D 2.5 PPM | |
| MAY1K3335D 2.5 PPM | |
| MAY1K3350D 2.5 PPM | |
| MAY1K3400D 2.5 PPM | |
| MAY1K3440D 2.5 PPM | |
| MAY1K3450D 2.5 PPM | |
| MAY1K3460D 2.5 PPM | |
| MAY1K3470D 2.5 PPM | |
| MAY1K3500D 2.5 PPM | |
| MAY1K3640D 2.5 PPM | |
| MAY1K3650D 2.5 PPM | |
| MAY1K8000T 2.5 PPM | |
| MAY1K9875T 2.5 PPM | |
| MAY200K00A 2.5 PPM | |
| MAY200K00T 2.5 PPM | |
| MAY200R00A 2.5 PPM | |
| MAY200R00Q 2.5 PPM | |
| MAY200R00T 2.5 PPM | |
| MAY20K000A 2.5 PPM | |
| MAY24K000B 2.5 PPM | |
| MAY26K100F 2.5 PPM | |
| MAY27K777V 2.5 PPM | |
| MAY2K0000A 2.5 PPM | |
| RES ARRAY 150K OHM 16DIP | |
| RES ARRAY 15K OHM 16DIP | |
| RES ARRAY 4 RES 24.9K OHM 8SIP |
| << Prev | Next >> |