Vishay Precision Group Through Hole Resistors MBA02040C2002FRP00

Description
20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC20.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC20.0KXTR-ND
Through Hole Resistors BC20.0KXTR-ND
20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC20.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC20.0KXCT-ND
Through Hole Resistors BC20.0KXCT-ND
20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay - 94C3402 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay
94C3402
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay 94C3402
METAL FILM RESISTOR, 20KOHM, 400mW, 1%; Resistance:20kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 400mW, 1%; Resistance:20kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay - 53R4890 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay
53R4890
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay 53R4890
METAL FILM RESISTOR, 20KOHM, 400mW, 1%; Resistance:20kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 400mW, 1%; Resistance:20kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC20.0KXTR-ND 94C3402 53R4890
Product Name Through Hole Resistors Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers