Vishay Precision Group Through-Hole Resistor MBA02040C2004FRP00

Description
Metal Film Resistors - Through Hole .4watt 2Mohms 1% 1/8watt body size Product overview: MBA02040C2004FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2004FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 2Mohms 1% 1/8watt body size Product overview: MBA02040C2004FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2004FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C2004FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2004FRP00
Through-Hole Resistor 53-MBA02040C2004FRP00
Metal Film Resistors - Through Hole .4watt 2Mohms 1% 1/8watt body size Product overview: MBA02040C2004FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2004FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2Mohms 1% 1/8watt body size Product overview: MBA02040C2004FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2004FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC2.00MXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.00MXTR-ND
Through Hole Resistors BC2.00MXTR-ND
2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC2.00MXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.00MXCT-ND
Through Hole Resistors BC2.00MXCT-ND
2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1048085-MBA02040C2004FRP00
Resistors - Through Hole Resistors 1048085-MBA02040C2004FRP00
Win Source Part Number: 1048085-MBA02040C200 4FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Alternative Parts (Cross-Reference): MRS25000C2004FRP00; SFR2500002004FR500; LR1F2M2; MBB02070C2204FRP00; RNV14FAL2M00; RNF18FTD2M00; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2.00MXTR,5063JD2M0 00F12AF5BC,BC2.00MXC T

Win Source Part Number: 1048085-MBA02040C2004FRP00
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Alternative Parts (Cross-Reference): MRS25000C2004FRP00; SFR2500002004FR500; LR1F2M2; MBB02070C2204FRP00; RNV14FAL2M00; RNF18FTD2M00;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2.00MXTR,5063JD2M000F12AF5BC,BC2.00MXCT

Buy Now Datasheet
Metal Film Resistor, 2Mohm, 400Mw, 1%; Resistance Vishay - 94C3401 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 400Mw, 1%; Resistance Vishay
94C3401
Metal Film Resistor, 2Mohm, 400Mw, 1%; Resistance Vishay 94C3401
METAL FILM RESISTOR, 2MOHM, 400mW, 1%; Resistance:2Mohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2MOHM, 400mW, 1%; Resistance:2Mohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C2004FRP00 BC2.00MXTR-ND 1048085-MBA02040C2004FRP00 94C3401
Product Name Through-Hole Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 2Mohm, 400Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial Axial Leaded
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details