220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES 220 OHM 0.4W 1% AXIAL Product overview: MBA02040C2200FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2200FRP0
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MBA02040C2200FRP00TR-ND | 53-MBA02040C2200FRP00 |
| Product Name | Through Hole Resistors | 220 OHM 0.4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | |
| Resistance Range | 220 ohms | 220 ohms |