16.9 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 16.9KOHM, 400mW, 1%; Resistance:16.9kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC16.9KXTR-ND | 94C3350 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 16.9Kohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |