DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
550
600
650
700
750
800
820
830
840
850
860
870
871
872
873
874
875
876
877
878
879
880
881
882
883
890
900
910
920
930
940
950
1000
1050
1100
1150
1200
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 2.49 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.49 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.49 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.55 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.55 MOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.55 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.58 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.61 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.61 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.61 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.67 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.67 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.67 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.7 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.7 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.71 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.74 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.74 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.74 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.74 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.8 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.8 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.8 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.87 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.87 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.87 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.94 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.94 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.94 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 24.3 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 24.9 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 249 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 249 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 249 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 25.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 25.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 255 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 255 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 26.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 26.1 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 26.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 26.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 261 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 261 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 261 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 264 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 267 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 267 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27.4 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 270 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 270 mOhms ±5% 0.4W Through Hole Resistor Axial Metal Film | |
| 270 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 274 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 274 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 274 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 28 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 28 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 28.7 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 28.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 28.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 280 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 280 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 284 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 287 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 287 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 29.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 29.4 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 294 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 294 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 294 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 298 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.01 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.01 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.01 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.09 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.09 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.09 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.16 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.16 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.24 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.24 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.24 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.3 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.3 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.32 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.32 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.32 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.4 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.48 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.48 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.57 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.57 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.57 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.6 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.65 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.65 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.65 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.74 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.74 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.74 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.83 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.83 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.83 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.9 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.9 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.9 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 3.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 30 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30.1 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30.1 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30.9 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 30.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 300 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 300 mOhms ±5% 0.4W Through Hole Resistor Axial Metal Film | |
| 300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 301 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 301 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 301 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 305 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 309 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 309 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 309 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 31.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 31.6 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 312 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 316 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 316 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 32 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 32.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 32.4 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 320 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 324 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 324 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 324 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 330 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 330 mOhms ±5% 0.4W Through Hole Resistor Axial Metal Film | |
| 330 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 332 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 332 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 332 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34.8 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 340 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 340 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 344 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 348 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 348 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 35.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 35.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 357 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 357 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 357 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 360 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 360 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 361 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 365 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 365 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 37.4 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 37.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 37.4 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 370 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 374 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 374 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 38.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 38.3 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 383 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 383 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 383 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 390 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 390 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 390 mOhms ±5% 0.4W Through Hole Resistor Axial Metal Film | |
| 390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| MBA/SMA 0204-50 1% C1 280R | |
| RES 2.55K OHM 0.4W 1% AXIAL | |
| RES 2.61K OHM 0.4W 1% AXIAL | |
| RES 2.7 OHM 0.4W 1% AXIAL | |
| RES 2.74K OHM 0.4W 1% AXIAL | |
| RES 2.7K OHM 0.4W 1% AXIAL | |
| RES 25.5K OHM 0.4W 1% AXIAL | |
| RES 26.1K OHM 0.4W 1% AXIAL | |
| RES 26.7K OHM 0.4W 1% AXIAL | |
| RES 261 OHM 0.4W 1% AXIAL | |
| RES 27 OHM 0.4W 1% AXIAL | |
| RES 27.4 OHM 0.4W 1% AXIAL | |
| RES 274 OHM 0.4W 1% AXIAL | |
| RES 274K OHM 0.4W 1% AXIAL | |
| RES 280 OHM 0.4W 1% AXIAL | |
| RES 287 OHM 0.4W 1% AXIAL | |
| RES 3.01 OHM 0.4W 1% AXIAL | |
| RES 3.01M OHM 0.4W 1% AXIAL | |
| RES 3.16K OHM 0.4W 1% AXIAL | |
| RES 3.48K OHM 0.4W 1% AXIAL | |
| RES 3.4K OHM 0.4W 1% AXIAL | |
| RES 3.74 OHM 0.4W 1% AXIAL | |
| RES 3.74K OHM 0.4W 1% AXIAL | |
| RES 3.83K OHM 0.4W 1% AXIAL | |
| RES 3.9 OHM 0.4W 1% AXIAL | |
| RES 30.1 OHM 0.4W 1% AXIAL | |
| RES 30.9K OHM 0.4W 1% AXIAL | |
| RES 30K OHM 0.4W 1% AXIAL | |
| RES 33.2K OHM 0.4W 1% AXIAL | |
| RES 330 OHM 0.4W 1% AXIAL | |
| RES 330K OHM 0.4W 1% AXIAL | |
| RES 332 OHM 0.4W 1% AXIAL | |
| RES 332K OHM 0.4W 1% AXIAL | |
| RES 34.8K OHM 0.4W 1% AXIAL | |
| RES 34K OHM 0.4W 1% AXIAL | |
| RES 36 OHM 0.4W 1% AXIAL | |
| RES 360 OHM 0.4W 1% AXIAL | |
| RES 360K OHM 0.4W 1% AXIAL | |
| RES 365K OHM 0.4W 1% AXIAL | |
| RES 39 OHM 0.4W 1% AXIAL | |
| RES 390K OHM 1/2W 5% AXIAL | |
| RES 3M OHM 1/2W 5% AXIAL |
| << Prev | Next >> |