Vishay Precision Group Through Hole Resistors MBA02040C2430FRP00

Description
243 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C2430FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2430FRP00TR-ND
Through Hole Resistors 56-MBA02040C2430FRP00TR-ND
243 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

243 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C2430FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2430FRP00CT-ND
Through Hole Resistors 56-MBA02040C2430FRP00CT-ND
RES 243 OHM 0.4W 1% AXIAL

RES 243 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2430FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2430FRP00
Through-Hole Resistor 53-MBA02040C2430FRP00
Metal Film Resistors - Through Hole .4watt 243ohms 1% 1/8watt body size Product overview: MBA02040C2430FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2430FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 243ohms 1% 1/8watt body size Product overview: MBA02040C2430FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2430FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 243 Ohm, 400Mw, 1%; Resistance Vishay - 94C3439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 243 Ohm, 400Mw, 1%; Resistance Vishay
94C3439
Metal Film Resistor, 243 Ohm, 400Mw, 1%; Resistance Vishay 94C3439
METAL FILM RESISTOR, 243 OHM, 400mW, 1%; Resistance:243ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 243 OHM, 400mW, 1%; Resistance:243ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBA02040C2430FRP00TR-ND 53-MBA02040C2430FRP00 94C3439
Product Name Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 243 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers