Vishay Precision Group Through Hole Resistors MBA02040C1629FRP00

Description
16.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC16.2XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC16.2XTR-ND
Through Hole Resistors BC16.2XTR-ND
16.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

16.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 16.2 Ohm, 400Mw, 1%; Resistance Vishay - 94C3351 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 16.2 Ohm, 400Mw, 1%; Resistance Vishay
94C3351
Metal Film Resistor, 16.2 Ohm, 400Mw, 1%; Resistance Vishay 94C3351
METAL FILM RESISTOR, 16.2 OHM, 400mW, 1%; Resistance:16.2ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 16.2 OHM, 400mW, 1%; Resistance:16.2ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC16.2XTR-ND 94C3351
Product Name Through Hole Resistors Metal Film Resistor, 16.2 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details