Vishay Precision Group Through Hole Resistors MBA02040C2202FC100

Description
22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3477CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3477CT-ND
Through Hole Resistors BC3477CT-ND
22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3477TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3477TB-ND
Through Hole Resistors BC3477TB-ND
22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2202FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2202FC100
Through-Hole Resistor 53-MBA02040C2202FC100
Metal Film Resistors - Through Hole .4watt 22Kohms 1% 1/8watt body size Product overview: MBA02040C2202FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2202FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 22Kohms 1% 1/8watt body size Product overview: MBA02040C2202FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2202FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151167
Through Hole Resistors 151167
Vishay MBA02040C2202FC100 Resistor

Vishay MBA02040C2202FC100 Resistor

Supplier's Site
Through Hole Resistors - 151167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151167P
Through Hole Resistors 151167P
MBA0204 M/F Res, 0.4W 50PPM 1% 22K

MBA0204 M/F Res, 0.4W 50PPM 1% 22K

Supplier's Site
Through Hole Resistors - 1667680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667680
Through Hole Resistors 1667680
Vishay MBA02040C2202FC100 Resistor

Vishay MBA02040C2202FC100 Resistor

Supplier's Site
Res, 22K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6094
Res, 22K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6094
RES, 22K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3477CT-ND 53-MBA02040C2202FC100 151167 151167P 84AH6094
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Through Hole Resistors Res, 22K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm ThroughHole ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details