Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C2208FCT00

Description
RES 2.2 OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2 OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C2208FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2208FCT00CT-ND
Through Hole Resistors 56-MBA02040C2208FCT00CT-ND
RES 2.2 OHM 0.4W 1% AXIAL

RES 2.2 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C2208FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2208FCT00TB-ND
Through Hole Resistors 56-MBA02040C2208FCT00TB-ND
2.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 56-MBA02040C2208FCT00CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers