Vishay Precision Group Through Hole Resistors MBA02040C2050FRP00

Description
205 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
205 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC205XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC205XTR-ND
Through Hole Resistors BC205XTR-ND
205 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

205 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 205 Ohm, 400Mw, 1%; Resistance Vishay - 94C3409 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 205 Ohm, 400Mw, 1%; Resistance Vishay
94C3409
Metal Film Resistor, 205 Ohm, 400Mw, 1%; Resistance Vishay 94C3409
METAL FILM RESISTOR, 205 OHM, 400mW, 1%; Resistance:205ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 205 OHM, 400mW, 1%; Resistance:205ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC205XTR-ND 94C3409
Product Name Through Hole Resistors Metal Film Resistor, 205 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details