Vishay Precision Group Through Hole Resistors MBA02040C1802FC100

Description
Vishay MBA02040C1802FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C1802FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 157389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157389
Through Hole Resistors 157389
Vishay MBA02040C1802FC100 Resistor

Vishay MBA02040C1802FC100 Resistor

Supplier's Site
Through Hole Resistors - 157389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157389P
Through Hole Resistors 157389P
MBA0204 M/F Res, 0.4W 50PPM 1% 18K

MBA0204 M/F Res, 0.4W 50PPM 1% 18K

Supplier's Site
Through Hole Resistors - 1667707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667707
Through Hole Resistors 1667707
Vishay MBA02040C1802FC100 Resistor

Vishay MBA02040C1802FC100 Resistor

Supplier's Site
Through-Hole Resistor - 53-MBA02040C1802FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1802FC100
Through-Hole Resistor 53-MBA02040C1802FC100
Metal Film Resistors - Through Hole .4watt 18Kohms 1% 1/8watt body size Product overview: MBA02040C1802FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1802FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 18Kohms 1% 1/8watt body size Product overview: MBA02040C1802FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1802FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3468TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3468TB-ND
Through Hole Resistors BC3468TB-ND
18 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

18 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3468CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3468CT-ND
Through Hole Resistors BC3468CT-ND
18 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

18 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 18K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6087
Res, 18K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6087
RES, 18K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 18K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 157389 157389P 53-MBA02040C1802FC100 BC3468TB-ND 84AH6087
Product Name Through Hole Resistors Through Hole Resistors Through-Hole Resistor Through Hole Resistors Res, 18K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole 1.6 mm x 3.6 mm Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 18000 ohms 18000 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details