RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C2201FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2201FRP0
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBA02040C2201FRP00 | 56-MBA02040C2201FRP00TR-ND |
| Product Name | Through-Hole 0.4 W 2200 ohm Resistor | Through Hole Resistors |
| Resistance Range | 2200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts | |
| Standards and Certifications | RoHS |