Vishay Precision Group Through Hole Resistors MBA02040C2000FRP00

Description
200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC200XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200XTR-ND
Through Hole Resistors BC200XTR-ND
200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC200XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200XCT-ND
Through Hole Resistors BC200XCT-ND
200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2000FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2000FRP00
Through-Hole Resistor 53-MBA02040C2000FRP00
Metal Film Resistors - Through Hole .4watt 200ohms 1% 1/8watt body size Product overview: MBA02040C2000FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2000FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 200ohms 1% 1/8watt body size Product overview: MBA02040C2000FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2000FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 200 Ohm, 400Mw, 1%; Resistance Vishay - 94C3407 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 400Mw, 1%; Resistance Vishay
94C3407
Metal Film Resistor, 200 Ohm, 400Mw, 1%; Resistance Vishay 94C3407
METAL FILM RESISTOR, 200 OHM, 400mW, 1%; Resistance:200ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 400mW, 1%; Resistance:200ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC200XTR-ND 53-MBA02040C2000FRP00 94C3407
Product Name Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 200 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details