Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C2432FRP00

Description
24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC24.3KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC24.3KXTR-ND
Through Hole Resistors BC24.3KXTR-ND
24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC24.3KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC24.3KXCT-ND
Through Hole Resistors BC24.3KXCT-ND
24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1380880-MBA02040C2432FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1380880-MBA02040C2432FRP00
Resistors - Through Hole Resistors 1380880-MBA02040C2432FRP00
Win Source Part Number: 1380880-MBA02040C243 2FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 24.3 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380880-MBA02040C2432FRP00
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 24.3 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2432FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2432FRP00
Through-Hole Resistor 53-MBA02040C2432FRP00
Metal Film Resistors - Through Hole .4watt 24.3Kohms 1% 1/8watt body size Product overview: MBA02040C2432FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2432FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 24.3Kohms 1% 1/8watt body size Product overview: MBA02040C2432FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2432FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number BC24.3KXTR-ND 1380880-MBA02040C2432FRP00 53-MBA02040C2432FRP00
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial 1.6 mm x 3.6 mm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details