162 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
162 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .4watt 162ohms 1% 1/8watt body size Product overview: MBA02040C1620FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1620FRP0
METAL FILM RESISTOR, 162 OHM, 400mW, 1%; Resistance:162ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC162XTR-ND | 53-MBA02040C1620FRP00 | 94C3355 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Metal Film Resistor, 162 Ohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | 1.6 mm x 3.6 mm | Axial Leaded |
| Resistance Range | 162 ohms | 162 ohms | 162 ohms |