Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C2201FCT00

Description
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3258TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3258TB-ND
Through Hole Resistors BC3258TB-ND
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3258CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3258CT-ND
Through Hole Resistors BC3258CT-ND
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 2.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6093
Res, 2.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6093
RES, 2.2K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2.2K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3258TB-ND 84AH6093
Product Name Through Hole Resistors Res, 2.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers