Vishay Precision Group Through-Hole Resistor MBA02040C2001FRP00

Description
Metal Film Resistors - Through Hole .4watt 2Kohms 1% 1/8watt body size Product overview: MBA02040C2001FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2001FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 2Kohms 1% 1/8watt body size Product overview: MBA02040C2001FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2001FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C2001FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2001FRP00
Through-Hole Resistor 53-MBA02040C2001FRP00
Metal Film Resistors - Through Hole .4watt 2Kohms 1% 1/8watt body size Product overview: MBA02040C2001FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2001FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2Kohms 1% 1/8watt body size Product overview: MBA02040C2001FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2001FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC2.00KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.00KXTR-ND
Through Hole Resistors BC2.00KXTR-ND
2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC2.00KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.00KXCT-ND
Through Hole Resistors BC2.00KXCT-ND
2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay - 94C3384 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay
94C3384
Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay 94C3384
METAL FILM RESISTOR, 2KOHM, 400mW, 1%; Resistance:2kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 400mW, 1%; Resistance:2kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1492 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1492
Thin Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1492
THIN FILM RESISTOR, 2KOHM, 400mW, 1%, FULL REEL; Resistance:2kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 2KOHM, 400mW, 1%, FULL REEL; Resistance:2kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C2001FRP00 BC2.00KXTR-ND 94C3384 84R1492
Product Name Through-Hole Resistor Through Hole Resistors Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay Thin Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging 1.6 mm x 3.6 mm Axial Axial Leaded Axial Leaded
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details