Vishay Precision Group Through-Hole Resistor MBA02040C1800FC100

Description
Metal Film Resistors - Through Hole .4watt 180ohms 1% 1/8watt body size Product overview: MBA02040C1800FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1800FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 180ohms 1% 1/8watt body size Product overview: MBA02040C1800FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1800FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C1800FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1800FC100
Through-Hole Resistor 53-MBA02040C1800FC100
Metal Film Resistors - Through Hole .4watt 180ohms 1% 1/8watt body size Product overview: MBA02040C1800FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1800FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 180ohms 1% 1/8watt body size Product overview: MBA02040C1800FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1800FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C1800FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1800FC100TB-ND
Through Hole Resistors 56-MBA02040C1800FC100TB-ND
180 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

180 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C1800FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1800FC100CT-ND
Through Hole Resistors 56-MBA02040C1800FC100CT-ND
180 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

180 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 151381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151381
Through Hole Resistors 151381
Vishay MBA02040C1800FC100 Resistor

Vishay MBA02040C1800FC100 Resistor

Supplier's Site
Res, 180R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6085
Res, 180R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6085
RES, 180R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 180R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C1800FC100 56-MBA02040C1800FC100TB-ND 151381 84AH6085
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Res, 180R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm Thin film MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial ThroughHole
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details