ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
334
335
336
337
338
339
340
341
342
343
344
345
346
350
360
370
380
390
400
450
500
550
600
650
700
1000
1500
1578
| Product Name | Notes |
|---|---|
| 3.75W,.1,5%,BULK | |
| 3.75W,.13,5%,T/R | |
| 3.75W,.25,5%,BULK | |
| 3.75W,.27,5%,BULK | |
| 3.75W,.3,5%,BULK | |
| 3.75W,.47,5%,BULK | |
| 3.75W,9.1,5%,T/R | |
| 3.75W,9K,5%,T/R | |
| 6W,.33,5%,BULK SPECIAL | |
| AXIAL LEAD,WW,.1,10%,TR,HA ZMAT | |
| AXIAL LEAD,WW,.2,10%,TR,HA ZMAT | |
| Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance: 10%; Power Rating:3W; Op... | |
| Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ... | |
| CW02B8K200JE70 | |
| CW02B900R0JE70 | |
| CW02B9K000JE70 | |
| CW02BR1000JE70 | |
| CW02BR2000JE70 | |
| CW02BR2000JS73 | |
| CW02BR2500JE70 | |
| CW02BR2700JE12 | |
| CW02BR3300JE70 | |
| CW02BR4700JE12 | |
| CW02BR4700JE70 | |
| RES .15ohm 5% 3.75W SILICONE WW | |
| RES .25ohm 5% 3.75W SILICONE WW | |
| RES .2ohm 5% 3.75W SILICONE WW | |
| RES .33ohm 5% 3.75W SILICONE WW | |
| RES .3ohm 3.75W 5% WW AXIAL | |
| RES .3ohm 5% 3.75W SILICONE WW | |
| RES 8.2Kohm 5% 3.75W SILICONE W | |
| RES 900ohm 5% 3.75W SILICONE WW | |
| RES 9Kohm 5% 3.75W SILICONE WW | |
| Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 100m Ohm 5% 3W 90ppm/C AXL Thru-Hole | |
| Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 140m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 140m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 167m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 167m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 167m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 167m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Lacer | |
| Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole | |
| Res Wirewound 200m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 200m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 230m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 230m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 230m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 230m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 240m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 240m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 250m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 270m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 270m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 270m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 270m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 280m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 280m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Lacer Pack | |
| Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 300m Ohm 5% 3W 90ppm/C AXL Thru-Hole T/R | |
| Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 310m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 310m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 310m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 310m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 316m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 316m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Ammo Pack | |
| Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 330m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 330m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 350m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 350m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 400m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 400m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 440m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 440m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 440m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 440m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.2 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole | |
| Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole | |
| Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 8.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 8.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 900 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 900 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 909 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 909 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 909 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 909 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 909 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 909 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 91 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 91 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 91 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 91 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 910 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 910 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Resistor-Misc | |
| Vishay/DaleWirewound Resistors - Through Hole 3watts 8.2Kohms 5% Rated to 3.75watts Learn More | |
| Wirewound Resistors - Through Hole .22ohms 5% 3watts Learn More | |
| Wirewound Resistors - Through Hole 3watts 0.13ohms 5% Rated to 3.75watts | |
| Wirewound Resistors - Through Hole 3watts 0.22ohms 5% Rated to 3.75watts Learn More | |
| Wirewound Resistors - Through Hole 3watts 0.3ohms 10% Rated to 3.75watts | |
| Wirewound Resistors - Through Hole AXIAL LEADED Axial Learn More | |
| Wirewound Resistors .15 Ohm 5% 3W | |
| Wirewound Resistors .25ohm 5% 3W | |
| Wirewound Resistors 3watts 0.15ohms 10% Rated to 3.75watts | |
| Wirewound Resistors 3watts 0.33ohms 10% Rated to 3.75watts | |
| Wirewound Resistors 3watts 8.2Kohms 5% Rated to 3.75watts | |
| Wirewound Resistors 3watts 900ohms 5% Rated to 3.75watts | |
| Wirewound ResistorSeries:CW; Resistance:0.13ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:0.25ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:0.3ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... | |
| Wirewound ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:900ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... |
| << Prev | Next >> |