Vishay Precision Group Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000JE7313

Description
Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1000JE7313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1000JE7313
Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000JE7313
Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .1 5% E73 E3 Vishay - 70P5734 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .1 5% E73 E3 Vishay
70P5734
Cw-2B-13 .1 5% E73 E3 Vishay 70P5734
CW-2B-13 .1 5% E73 e3

CW-2B-13 .1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1000JE7313 70P5734
Product Name Res Wirewound 100m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details