Vishay Precision Group Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3160KE70

Description
Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3160KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3160KE70
Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3160KE70
Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR3160KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3160KE70
Wirewound Resistors 3110-CW02BR3160KE70
CW-2B .316 10% E70 e3

CW-2B .316 10% E70 e3

Supplier's Site Datasheet
Cw-2B .316 10% E70 E3 Vishay - 70P5885 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .316 10% E70 E3 Vishay
70P5885
Cw-2B .316 10% E70 E3 Vishay 70P5885
CW-2B .316 10% E70 e3

CW-2B .316 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR3160KE70 3110-CW02BR3160KE70 70P5885
Product Name Res Wirewound 316m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B .316 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers