Vishay Precision Group Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1600KE7013

Description
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1600KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1600KE7013
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1600KE7013
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .16 10% E70 E3 Vishay - 70P5793 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .16 10% E70 E3 Vishay
70P5793
Cw-2B-13 .16 10% E70 E3 Vishay 70P5793
CW-2B-13 .16 10% E70 e3

CW-2B-13 .16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1600KE7013 70P5793
Product Name Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers