Vishay Precision Group Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3500HB12

Description
Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3500HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3500HB12
Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3500HB12
Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .35 3% B12 Vishay - 23M4137 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .35 3% B12 Vishay
23M4137
Cw-2B .35 3% B12 Vishay 23M4137
CW-2B .35 3% B12

CW-2B .35 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3500HB12 23M4137
Product Name Res Wirewound 350m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .35 3% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details