Vishay Precision Group Wirewound Resistors CW02BR3900KS70

Description
CW-2B .39 10% S70
Request a Quote Datasheet
Description
CW-2B .39 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR3900KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3900KS70
Wirewound Resistors 3110-CW02BR3900KS70
CW-2B .39 10% S70

CW-2B .39 10% S70

Supplier's Site Datasheet
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3900KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3900KS70
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900KS70
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.39 Ohm, 10% Vishay - 43C8971 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.39 Ohm, 10% Vishay
43C8971
Cw, 0.562 X 0.188, 0.39 Ohm, 10% Vishay 43C8971
CW, 0.562 x 0.188", 0.39 Ohm, 10%

CW, 0.562 x 0.188", 0.39 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR3900KS70 CW02BR3900KS70 43C8971
Product Name Wirewound Resistors Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.39 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.3900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers