ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
336
337
338
339
340
341
342
343
344
345
346
347
348
350
360
370
380
390
400
450
500
550
600
650
700
1000
1500
1578
| Product Name | Notes |
|---|---|
| 3.25W,1,5%,T/R | |
| 3.25W,1550,5%,BULK | |
| 3.25W,1K,5%,T/R | |
| 3.25W,220,5%,T/R | |
| CW02C180R0JE70 | |
| CW02C1K000JE70 | |
| CW02C1R000JE70 | |
| CW02C20R00JE1214 | |
| CW02C20R00JE70 | |
| RES 1.5ohm 3.25W 5% WW AXIAL | |
| RES 1.5ohm 5% 3.25W SILICONE WW | |
| RES 180ohm 5% 3.25W SILICONE WW | |
| RES 18ohm 3.25W 5% WW AXIAL | |
| RES 18ohm 5% 3.25W SILICONE WW | |
| RES 1Kohm 5% 3.25W SILICONE WW | |
| RES 200ohm 5% 3.25W SILICONE WW | |
| RES 20ohm 5% 3.25W SILICONE WW | |
| RES 220ohm 5% 3.25W SILICONE WW | |
| Res Wirewound 1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.16 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.16 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.16 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.16 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.25K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.25K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.32K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.32K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.55K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.55K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.62K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.62K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.62K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.62K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.65 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.65 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.65 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.65 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.74 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.74 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.75K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.75K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 165 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 165 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 169 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 169 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 169 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 169 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 17.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 17.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 17.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 17.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 182 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 182 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 182 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 182 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 190 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 190 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 190 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 190 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 20 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 20 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 20 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 20 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 20 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 202 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 202 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 202 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 202 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 21.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 21.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 21.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 21.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 215 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 215 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 215 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 215 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 220 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 220 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 220 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Vishay/DaleWirewound Resistors - Through Hole 2.5watts 200ohms 5% Rated to 3.25watts Learn More | |
| Wirewound Resistors - Through Hole 1.5ohms 5%2.5watts Learn More | |
| Wirewound Resistors - Through Hole 2.5watts 1.5Kohms 5% Rated to 3.25watts Learn More | |
| Wirewound Resistors - Through Hole 2.5watts 1Kohms 5% Rated to 3.25watts Learn More | |
| Wirewound ResistorSeries:CW; Resistance:1.2kohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; O... | |
| Wirewound ResistorSeries:CW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:2.5W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Op... | |
| WIREWOUND,1.05HM,5%, 2.5W,50PPM,AXL,THRU- HOLE,TR |
| << Prev | Next >> |