Vishay Precision Group Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2500KE7013

Description
Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2500KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2500KE7013
Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2500KE7013
Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .25 10% E70 E3 Vishay - 70P5848 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .25 10% E70 E3 Vishay
70P5848
Cw-2B-13 .25 10% E70 E3 Vishay 70P5848
CW-2B-13 .25 10% E70 e3

CW-2B-13 .25 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2500KE7013 70P5848
Product Name Res Wirewound 250m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .25 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1022RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details