Vishay Precision Group Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B8R200KE7013

Description
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B8R200KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B8R200KE7013
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B8R200KE7013
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 8.2 10% E70 E3 Vishay - 70P7711 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 8.2 10% E70 E3 Vishay
70P7711
Cw-2B-13 8.2 10% E70 E3 Vishay 70P7711
CW-2B-13 8.2 10% E70 e3

CW-2B-13 8.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B8R200KE7013 70P7711
Product Name Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 8.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details