Vishay Precision Group Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900JE7013

Description
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3900JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3900JE7013
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900JE7013
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .39 5% E70 E3 Vishay - 70P5906 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .39 5% E70 E3 Vishay
70P5906
Cw-2B-13 .39 5% E70 E3 Vishay 70P5906
CW-2B-13 .39 5% E70 e3

CW-2B-13 .39 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3900JE7013 70P5906
Product Name Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .39 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers