Vishay Precision Group Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2400KE7013

Description
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2400KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2400KE7013
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2400KE7013
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .24 10% E70 E3 Vishay - 70P5840 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .24 10% E70 E3 Vishay
70P5840
Cw-2B-13 .24 10% E70 E3 Vishay 70P5840
CW-2B-13 .24 10% E70 e3

CW-2B-13 .24 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2400KE7013 70P5840
Product Name Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .24 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details