Vishay Precision Group Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1400JE70

Description
Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1400JE70
Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1400JE70
Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .14 5% E70 E3 Vishay - 70P5773 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .14 5% E70 E3 Vishay
70P5773
Cw-2B .14 5% E70 E3 Vishay 70P5773
CW-2B .14 5% E70 e3

CW-2B .14 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1400JE70 70P5773
Product Name Res Wirewound 140m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .14 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details