Vishay Precision Group Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B8R500KE7013

Description
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B8R500KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B8R500KE7013
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B8R500KE7013
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 8.5 10% E70 E3 Vishay - 70P7719 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 8.5 10% E70 E3 Vishay
70P7719
Cw-2B-13 8.5 10% E70 E3 Vishay 70P7719
CW-2B-13 8.5 10% E70 e3

CW-2B-13 8.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B8R500KE7013 70P7719
Product Name Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 8.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details