Vishay Precision Group Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B8R500JE1213

Description
Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B8R500JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B8R500JE1213
Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B8R500JE1213
Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 8.5 5% E12 E3 Vishay - 70P7713 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 8.5 5% E12 E3 Vishay
70P7713
Cw-2B-13 8.5 5% E12 E3 Vishay 70P7713
CW-2B-13 8.5 5% e12 E3

CW-2B-13 8.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B8R500JE1213 70P7713
Product Name Res Wirewound 8.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 8.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details