Vishay Precision Group Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4000KE1213

Description
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR4000KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR4000KE1213
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4000KE1213
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .4 10% E12 E3 Vishay - 70P5917 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .4 10% E12 E3 Vishay
70P5917
Cw-2B-13 .4 10% E12 E3 Vishay 70P5917
CW-2B-13 .4 10% e12 E3

CW-2B-13 .4 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4000KE1213 70P5917
Product Name Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .4 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details