Vishay Precision Group CW02BR4700JE70 CW02BR4700JE70

Description
CW02BR4700JE70
Request a Quote
Description
CW02BR4700JE70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CW02BR4700JE70 - CW02BR4700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR4700JE70
CW02BR4700JE70
CW02BR4700JE70 CW02BR4700JE70
CW02BR4700JE70

CW02BR4700JE70

Supplier's Site
Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay - 65K3699 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay
65K3699
Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay 65K3699
WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4700JE70 65K3699
Product Name CW02BR4700JE70 Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details