Vishay Precision Group Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3100KE1213

Description
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3100KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3100KE1213
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3100KE1213
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .31 10% E12 E3 Vishay - 70P5876 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .31 10% E12 E3 Vishay
70P5876
Cw-2B-13 .31 10% E12 E3 Vishay 70P5876
CW-2B-13 .31 10% e12 E3

CW-2B-13 .31 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3100KE1213 70P5876
Product Name Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .31 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers