Vishay Precision Group Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B910R0JE7013

Description
Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B910R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B910R0JE7013
Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B910R0JE7013
Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 910 5% E70 E3 Vishay - 70P7815 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 910 5% E70 E3 Vishay
70P7815
Cw-2B-13 910 5% E70 E3 Vishay 70P7815
CW-2B-13 910 5% E70 e3

CW-2B-13 910 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B910R0JE7013 70P7815
Product Name Res Wirewound 910 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 910 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details