Vishay Intertechnology, Inc. Wirewound Resistors CW02B9R100JE70

Description
CW-2B 9.1 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 9.1 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B9R100JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B9R100JE70
Wirewound Resistors 3110-CW02B9R100JE70
CW-2B 9.1 5% E70 e3

CW-2B 9.1 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B9R100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B9R100JE70
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R100JE70
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B9R100JE70 CW02B9R100JE70
Product Name Wirewound Resistors Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers