Vishay Precision Group Wirewound Resistors CW02BR1200KE12

Description
CW-2B .12 10% E12 e3
Request a Quote Datasheet
Description
CW-2B .12 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR1200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1200KE12
Wirewound Resistors 3110-CW02BR1200KE12
CW-2B .12 10% E12 e3

CW-2B .12 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1200KE12
Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1200KE12
Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .12 10% E12 E3 Vishay - 70P5751 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .12 10% E12 E3 Vishay
70P5751
Cw-2B .12 10% E12 E3 Vishay 70P5751
CW-2B .12 10% e12 E3

CW-2B .12 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR1200KE12 CW02BR1200KE12 70P5751
Product Name Wirewound Resistors Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .12 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details