Vishay Precision Group Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B8R500KE1213

Description
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B8R500KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B8R500KE1213
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B8R500KE1213
Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 8.5 10% E12 E3 Vishay - 70P7717 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 8.5 10% E12 E3 Vishay
70P7717
Cw-2B-13 8.5 10% E12 E3 Vishay 70P7717
CW-2B-13 8.5 10% e12 E3

CW-2B-13 8.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B8R500KE1213 70P7717
Product Name Res Wirewound 8.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 8.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details